M&H Plastics Tall Boston Round 2281

Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 2281 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2281
Tall Boston Round 2281
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site
Tall Boston Round - 2281 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2281
Tall Boston Round 2281
PETG/PCTG/PVC Bottles Neck Finish: 18/410

PETG/PCTG/PVC Bottles
Neck Finish: 18/410

Supplier's Site
Tall Boston Round - 2281 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2281
Tall Boston Round 2281
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2281 2281
Product Name Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details