M&H Plastics Tapered Round 2221

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Tapered Round - 2221 - M&H Plastics
Winchester, VA, USA
Tapered Round
2221
Tapered Round 2221
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Winchester, VA, USA
Tapered Round
2221
Tapered Round 2221
PETG/PCTG/PVC Bottles Neck Finish: 28/R3

PETG/PCTG/PVC Bottles
Neck Finish: 28/R3

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2221 2221
Product Name Tapered Round Tapered Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details