M&H Plastics Tall Round 2186

Description
PETG/PCTG/PVC Bottles Neck Finish: 28/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 28/415

Suppliers

Company
Product
Description
Supplier Links
Tall Round - 2186 - M&H Plastics
Winchester, VA, USA
Tall Round
2186
Tall Round 2186
PETG/PCTG/PVC Bottles Neck Finish: 28/415

PETG/PCTG/PVC Bottles
Neck Finish: 28/415

Supplier's Site
Tall Round - 2186 - M&H Plastics
Winchester, VA, USA
Tall Round
2186
Tall Round 2186
PETG/PCTG/PVC Bottles Neck Finish: 31mm

PETG/PCTG/PVC Bottles
Neck Finish: 31mm

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 2186
Product Name Tall Round
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details