M&H Plastics Octagonal 2178

Description
PETG/PCTG/PVC Bottles Neck Finish: 28mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 28mm

Suppliers

Company
Product
Description
Supplier Links
Octagonal - 2178 - M&H Plastics
Winchester, VA, USA
Octagonal
2178
Octagonal 2178
PETG/PCTG/PVC Bottles Neck Finish: 28mm

PETG/PCTG/PVC Bottles
Neck Finish: 28mm

Supplier's Site
Octagonal - 2178 - M&H Plastics
Winchester, VA, USA
Octagonal
2178
Octagonal 2178
PETG/PCTG/PVC Bottles Neck Finish: 28/415 & 28mm

PETG/PCTG/PVC Bottles
Neck Finish: 28/415 & 28mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2178 2178
Product Name Octagonal Octagonal
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details