M&H Plastics Amari 2149

Description
PETG/PCTG/PVC Bottles Neck Finish: 22mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 22mm

Suppliers

Company
Product
Description
Supplier Links
Amari - 2149 - M&H Plastics
Winchester, VA, USA
Amari
2149
Amari 2149
PETG/PCTG/PVC Bottles Neck Finish: 22mm

PETG/PCTG/PVC Bottles
Neck Finish: 22mm

Supplier's Site
Amari - 2149 - M&H Plastics
Winchester, VA, USA
Amari
2149
Amari 2149
PETG/PCTG/PVC Bottles Neck Finish: 22/415

PETG/PCTG/PVC Bottles
Neck Finish: 22/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2149 2149
Product Name Amari Amari
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 17.17 gallons (65 liters)
View Details