M&H Plastics Tubular 2118

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 28mm

PETG/PCTG/PVC Bottles
Neck Finish: 28mm

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 28/400

PETG/PCTG/PVC Bottles
Neck Finish: 28/400

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Non-aerosol Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Non-aerosol Tubular
2118
Non-aerosol Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 2118 - M&H Plastics
Winchester, VA, USA
Tubular
2118
Tubular 2118
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 2118 2118 2118 2118 2118 2118
Product Name Tubular Tubular Tubular Tubular Tubular Non-aerosol Tubular
Container Type BottleJar BottleJar BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1631898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 0.7480 inch (19 mm)
View Details