M&H Plastics Tubular 2117

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 2117 - M&H Plastics
Winchester, VA, USA
Tubular
2117
Tubular 2117
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 2117 - M&H Plastics
Winchester, VA, USA
Tubular
2117
Tubular 2117
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 2117 - M&H Plastics
Winchester, VA, USA
Tubular
2117
Tubular 2117
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2117 2117 2117
Product Name Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details