M&H Plastics Panelled Oval 2106

Description
PETG/PCTG/PVC Bottles Neck Finish: 25mm Snap-on
Description
PETG/PCTG/PVC Bottles Neck Finish: 25mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Panelled Oval - 2106 - M&H Plastics
Winchester, VA, USA
Panelled Oval
2106
Panelled Oval 2106
PETG/PCTG/PVC Bottles Neck Finish: 25mm Snap-on

PETG/PCTG/PVC Bottles
Neck Finish: 25mm Snap-on

Supplier's Site
Hooked Cap Shower Gel - 2106 - M&H Plastics
Winchester, VA, USA
Hooked Cap Shower Gel
2106
Hooked Cap Shower Gel 2106
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2106 2106
Product Name Panelled Oval Hooked Cap Shower Gel
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1246587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 7.4 inch (188 mm)
View Details