M&H Plastics Hexagonal 2104

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Hexagonal - 2104 - M&H Plastics
Winchester, VA, USA
Hexagonal
2104
Hexagonal 2104
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Hexagonal - 2104 - M&H Plastics
Winchester, VA, USA
Hexagonal
2104
Hexagonal 2104
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2104 2104
Product Name Hexagonal Hexagonal
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details