M&H Plastics Crescent 2050

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Crescent - 2050 - M&H Plastics
Winchester, VA, USA
Crescent
2050
Crescent 2050
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Crescent - 2050 - M&H Plastics
Winchester, VA, USA
Crescent
2050
Crescent 2050
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2050 2050
Product Name Crescent Crescent
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details