M&H Plastics Fluted Oval 2044

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Fluted Oval - 2044 - M&H Plastics
Winchester, VA, USA
Fluted Oval
2044
Fluted Oval 2044
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 2044
Product Name Fluted Oval
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details