M&H Plastics Tubular 2033

Description
PETG/PCTG/PVC Bottles Neck Finish: 28mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 28mm

Suppliers

Company
Product
Description
Supplier Links
Tubular - 2033 - M&H Plastics
Winchester, VA, USA
Tubular
2033
Tubular 2033
PETG/PCTG/PVC Bottles Neck Finish: 28mm

PETG/PCTG/PVC Bottles
Neck Finish: 28mm

Supplier's Site
Tubular - 2033 - M&H Plastics
Winchester, VA, USA
Tubular
2033
Tubular 2033
PETG/PCTG/PVC Bottles Neck Finish: 28/410

PETG/PCTG/PVC Bottles
Neck Finish: 28/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2033 2033
Product Name Tubular Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details