M&H Plastics Boston Round 2021

Description
PETG/PCTG/PVC Bottles Neck Finish: GL20
Description
PETG/PCTG/PVC Bottles Neck Finish: GL20

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 2021 - M&H Plastics
Winchester, VA, USA
Boston Round
2021
Boston Round 2021
PETG/PCTG/PVC Bottles Neck Finish: GL20

PETG/PCTG/PVC Bottles
Neck Finish: GL20

Supplier's Site
Boston Round - 2021 - M&H Plastics
Winchester, VA, USA
Boston Round
2021
Boston Round 2021
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2021 2021
Product Name Boston Round Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details