M&H Plastics Alpha 2014

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Alpha - 2014 - M&H Plastics
Winchester, VA, USA
Alpha
2014
Alpha 2014
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Alpha - 2014 - M&H Plastics
Winchester, VA, USA
Alpha
2014
Alpha 2014
PETG/PCTG/PVC Bottles Neck Finish: 28/415

PETG/PCTG/PVC Bottles
Neck Finish: 28/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2014 2014
Product Name Alpha Alpha
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Oscilloscope Cases - 1225407 - RS Components, Ltd.
Specs
Material Plastic; Polyamide Nylon
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details