M.D. Micro Detectors S.p.A. Proximity Switch VK1/A0-2A

Description
PROXIMITY SWITCH 20-240VAC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 20-240VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 12596804 - Radwell International
Willingboro, NJ, United States
Proximity Switch
12596804
Proximity Switch 12596804
PROXIMITY SWITCH 20-240VAC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 20-240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12596804
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details