Lyontek Inc. Sram, 16M, 2Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek LY62W20488ML-55LLI

Description
SRAM, 16M, 2MX8, 2.7-5.5V, 44TSOPII; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
SRAM, 16M, 2MX8, 2.7-5.5V, 44TSOPII; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 16M, 2Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek - 53W0603 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 16M, 2Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
53W0603
Sram, 16M, 2Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek 53W0603
SRAM, 16M, 2MX8, 2.7-5.5V, 44TSOPII; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 16M, 2MX8, 2.7-5.5V, 44TSOPII; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0603
Product Name Sram, 16M, 2Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14U256LA-BA35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFBGA
View Details
4 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details