Lyontek Inc. Memory - SRAM - LY62W10248ML-55LLI LY62W10248ML-55LLI

Description
Win Source Part Number: 957228-LY62W10248ML- 55LLI Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 957228-LY62W10248ML- 55LLI Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - LY62W10248ML-55LLI - 957228-LY62W10248ML-55LLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - LY62W10248ML-55LLI
957228-LY62W10248ML-55LLI
Memory - SRAM - LY62W10248ML-55LLI 957228-LY62W10248ML-55LLI
Win Source Part Number: 957228-LY62W10248ML- 55LLI Series: * Categories: Memory

Win Source Part Number: 957228-LY62W10248ML-55LLI
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-LY62W10248ML-55LLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LY62W10248ML-55LLI
Memory IC and Storage Component 774-LY62W10248ML-55LLI
SRAM 1Mx8 Product overview: LY62W10248ML-55LLI from Lyontek Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LY62W10248ML-55L LI can be used for catalog matching and distributor lookup.

SRAM 1Mx8 Product overview: LY62W10248ML-55LLI from Lyontek Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LY62W10248ML-55LLI can be used for catalog matching and distributor lookup.

Supplier's Site
Sram, 8M, 1Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek - 53W0601 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 8M, 1Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
53W0601
Sram, 8M, 1Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek 53W0601
SRAM, 8M, 1MX8, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 8M, 1MX8, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 957228-LY62W10248ML-55LLI 774-LY62W10248ML-55LLI 53W0601
Product Name Memory - SRAM - LY62W10248ML-55LLI Memory IC and Storage Component Sram, 8M, 1Mx8, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
Memory Category SRAM Chip SRAM Chip SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14E256LA-SZ45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71T75802S166PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details