Lynxmotion Inc. Cobots AL5D

Description
The AL5D robotic arm delivers fast, accurate, and repeatable movement. The robot features: base rotation, single plane shoulder, elbow, wrist motion, a functional gripper, and optional wrist rotate. The AL5D robotic arm is an affordable system with a time tested rock solid design that will last and last. Everything needed to assemble and operate the robot is included in the kit, with several different software control options. Note that we have tested the arm to hold at most <10oz at full reach without any additional products such as the wrist rotate upgrade installed on the arm (which decreases the payload). The lift capacity increases as the load is closer to the base, but depends on the configuration of the arm. The Mechanics The aluminum robotic arm is made from our Servo Erector Set components for the ultimate in flexibility and expandability. The kit consists of black anodized aluminum brackets, Aluminum tubing and hubs, custom injection molded components, and precision laser-cut Lexan components. The arm uses 1 x HS-485HB in the base, 1 x HS-805BB in the shoulder, 1 x HS-755HB in the elbow, 1 x HS-645MG in the wrist, and 1 x HS-422 in the gripper. Arm Control Options We now have arm control options. They each have their own unique operating methodology and feature sets. FlowBotics Studio is an easy to use graphical program which allows you to easily get your AL5 robot up and running without the need to create code. Use the software to manipulate the real arm using the virtual arm, and create, record and play back your own sequences. Software allows for wrist rotation and additional servos. FlowArm PLTW provides a graphical interface for controlling the AL5A, AL5 and AL5D arms. You can also create and save sequences. It is a stand-alone .exe program which was created using FlowBotics Studio. SSC-32 Servo Sequencer Utility: a free interface which gives you control over each servo and allows you to create sequences. Alternately the servo motors can be controlled directly from a microcontroller. We sell the arm without electronics for this purpose.
Description
The AL5D robotic arm delivers fast, accurate, and repeatable movement. The robot features: base rotation, single plane shoulder, elbow, wrist motion, a functional gripper, and optional wrist rotate. The AL5D robotic arm is an affordable system with a time tested rock solid design that will last and last. Everything needed to assemble and operate the robot is included in the kit, with several different software control options. Note that we have tested the arm to hold at most <10oz at full reach without any additional products such as the wrist rotate upgrade installed on the arm (which decreases the payload). The lift capacity increases as the load is closer to the base, but depends on the configuration of the arm. The Mechanics The aluminum robotic arm is made from our Servo Erector Set components for the ultimate in flexibility and expandability. The kit consists of black anodized aluminum brackets, Aluminum tubing and hubs, custom injection molded components, and precision laser-cut Lexan components. The arm uses 1 x HS-485HB in the base, 1 x HS-805BB in the shoulder, 1 x HS-755HB in the elbow, 1 x HS-645MG in the wrist, and 1 x HS-422 in the gripper. Arm Control Options We now have arm control options. They each have their own unique operating methodology and feature sets. FlowBotics Studio is an easy to use graphical program which allows you to easily get your AL5 robot up and running without the need to create code. Use the software to manipulate the real arm using the virtual arm, and create, record and play back your own sequences. Software allows for wrist rotation and additional servos. FlowArm PLTW provides a graphical interface for controlling the AL5A, AL5 and AL5D arms. You can also create and save sequences. It is a stand-alone .exe program which was created using FlowBotics Studio. SSC-32 Servo Sequencer Utility: a free interface which gives you control over each servo and allows you to create sequences. Alternately the servo motors can be controlled directly from a microcontroller. We sell the arm without electronics for this purpose.

Suppliers

Company
Product
Description
Supplier Links
Cobots - AL5D - Lynxmotion Inc.
Mirabel, QC, Canada
Cobots
AL5D
Cobots AL5D
The AL5D robotic arm delivers fast, accurate, and repeatable movement. The robot features: base rotation, single plane shoulder, elbow, wrist motion, a functional gripper, and optional wrist rotate. The AL5D robotic arm is an affordable system with a time tested rock solid design that will last and last. Everything needed to assemble and operate the robot is included in the kit, with several different software control options. Note that we have tested the arm to hold at most <10oz at full reach without any additional products such as the wrist rotate upgrade installed on the arm (which decreases the payload). The lift capacity increases as the load is closer to the base, but depends on the configuration of the arm. The Mechanics The aluminum robotic arm is made from our Servo Erector Set components for the ultimate in flexibility and expandability. The kit consists of black anodized aluminum brackets, Aluminum tubing and hubs, custom injection molded components, and precision laser-cut Lexan components. The arm uses 1 x HS-485HB in the base, 1 x HS-805BB in the shoulder, 1 x HS-755HB in the elbow, 1 x HS-645MG in the wrist, and 1 x HS-422 in the gripper. Arm Control Options We now have arm control options. They each have their own unique operating methodology and feature sets. FlowBotics Studio is an easy to use graphical program which allows you to easily get your AL5 robot up and running without the need to create code. Use the software to manipulate the real arm using the virtual arm, and create, record and play back your own sequences. Software allows for wrist rotation and additional servos. FlowArm PLTW provides a graphical interface for controlling the AL5A, AL5 and AL5D arms. You can also create and save sequences. It is a stand-alone .exe program which was created using FlowBotics Studio. SSC-32 Servo Sequencer Utility: a free interface which gives you control over each servo and allows you to create sequences. Alternately the servo motors can be controlled directly from a microcontroller. We sell the arm without electronics for this purpose.

The AL5D robotic arm delivers fast, accurate, and repeatable movement. The robot features: base rotation, single plane shoulder, elbow, wrist motion, a functional gripper, and optional wrist rotate. The AL5D robotic arm is an affordable system with a time tested rock solid design that will last and last. Everything needed to assemble and operate the robot is included in the kit, with several different software control options.

Note that we have tested the arm to hold at most <10oz at full reach without any additional products such as the wrist rotate upgrade installed on the arm (which decreases the payload). The lift capacity increases as the load is closer to the base, but depends on the configuration of the arm.
The Mechanics
The aluminum robotic arm is made from our Servo Erector Set components for the ultimate in flexibility and expandability. The kit consists of black anodized aluminum brackets, Aluminum tubing and hubs, custom injection molded components, and precision laser-cut Lexan components. The arm uses 1 x HS-485HB in the base, 1 x HS-805BB in the shoulder, 1 x HS-755HB in the elbow, 1 x HS-645MG in the wrist, and 1 x HS-422 in the gripper.

Arm Control Options

We now have arm control options. They each have their own unique operating methodology and feature sets.

  • FlowBotics Studio is an easy to use graphical program which allows you to easily get your AL5 robot up and running without the need to create code. Use the software to manipulate the real arm using the virtual arm, and create, record and play back your own sequences. Software allows for wrist rotation and additional servos.
  • FlowArm PLTW provides a graphical interface for controlling the AL5A, AL5 and AL5D arms. You can also create and save sequences. It is a stand-alone .exe program which was created using FlowBotics Studio.
  • SSC-32 Servo Sequencer Utility: a free interface which gives you control over each servo and allows you to create sequences.
  • Alternately the servo motors can be controlled directly from a microcontroller. We sell the arm without electronics for this purpose.
Supplier's Site

Technical Specifications

  Lynxmotion Inc.
Product Category Robots
Product Number AL5D
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details