Lydall Performance Materials - Life Sciences Microglass Filtration Media - LyPore® 9221

Description
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.
Description
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® - 9221 - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
Microglass Filtration Media - LyPore®
9221
Microglass Filtration Media - LyPore® 9221
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters.

Food, Beverage & Drinking Water Grades

The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria.

Binder Free Grades

Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

Supplier's Site

Technical Specifications

  Lydall Performance Materials - Life Sciences
Product Category Paper and Paperboard Materials
Product Number 9221
Product Name Microglass Filtration Media - LyPore®
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Artex Canvas- 126in x 164ft - AC32050 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 126 inch (3200 mm)
Length 54.67 yd (49.99 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details