Lydall Filtration/Separation, Inc. Microglass Filtration Media - LyPore® Defender 9003-X

Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® Defender - 9003-X - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Microglass Filtration Media - LyPore® Defender
9003-X
Microglass Filtration Media - LyPore® Defender 9003-X
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow.

Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life.

These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements.

Features/Advantages:

  • Lydall’s highest dirt holding media
  • Use in conjunction with pre-filter grade 9276-LS for even higher retention
  • Exacting efficiency for desired particle size
  • Easily withstands high pressures and flow rates
  • For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Metalworking Fluid Filters
Product Number 9003-X
Product Name Microglass Filtration Media - LyPore® Defender
Filtration Product Coolant; Oil
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 512651 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Maximum Pressure 6092 psi (4287 m H2O)
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type cartridge; WireMesh
Filtration Product HydraulicFluid; Lubricants
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Maximum Pressure 7540 psi (5306 m H2O)
Flow Rate (Liquids) 10.6 GPM (40 L/min)
View Details
Inn-Line Pressure Filter (5p Micron) -  - Bijur Delimon International
Bijur Delimon International
Specs
Type WireMesh
Filtration Product Lubricants; Oil
Application / Industry Lubrication systems
View Details