Professional illuminated magnifier suitable for people with impaired vision.
3.5 diopter glass lens. Rectangulare lens. Built in electronic ballast to improve viewing comfort. Type G - British 3-pin and 2-pin European plug provided.
Dioptre = 3.5dioptre
Lens Size = 108 x 107mm
Maximum Reach = 1050mm
Magnifier Type = Table Clamp Mount
Lamp Type = Fluorescent
Lamp Wattage = 11W
Operating Voltage = 230V ac
Lens Length = 107mm
Lens Width = 108mm
Model Number p = Magnifique
RS Components, Ltd. | |
---|---|
Product Category | Magnifiers |
Product Number | 7884767 |
Type / Mounting | Desktop Stand |