Computer Network Accessories, Inc. 22W 5 Dioptre Magnifier Lamp, White 603544

Description
22W 5 dioptre magnifier lamp; White. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. White in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC
Description
22W 5 dioptre magnifier lamp; White. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. White in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC

Suppliers

Company
Product
Description
Supplier Links
22W 5 Dioptre Magnifier Lamp, White - 603544 - Computer Network Accessories, Inc.
Dayton, OH, USA
22W 5 Dioptre Magnifier Lamp, White
603544
22W 5 Dioptre Magnifier Lamp, White 603544
22W 5 dioptre magnifier lamp; White. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. White in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC

22W 5 dioptre magnifier lamp; White. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp.

  • White in color
  • Dimensions:
    • Arm length: 41 11/32"
    • Width: 9 29/64"
    • Height: 2 23/64"
  • Power supply: 110V AC
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Magnifiers
Product Number 603544
Product Name 22W 5 Dioptre Magnifier Lamp, White
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 2876118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass with light
Magnification 7 X
Features Illuminated
View Details
Gooseneck Magnifier - 603540 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Specs
Type / Mounting Handheld
Magnification 9 X
Working Distance / Focal Length 0.7500 inch (19.05 mm)
View Details