Lux Products Corporation Lighting Fixture BS448

Description
(PRICE/TR), LAMP, H1, HALOGEN, 12V, 55W; SUPPLY VOLTAGE:12V; POWER RATING:55W; LENGTH:67.5MM; LAMP BASE TYPE:H1 / P14.5S; REFLECTOR DIA:-; COLOUR TEMPERATURE TYP:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); STANDARD:BS448; STYLE CODE:H1; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), LAMP, H1, HALOGEN, 12V, 55W; SUPPLY VOLTAGE:12V; POWER RATING:55W; LENGTH:67.5MM; LAMP BASE TYPE:H1 / P14.5S; REFLECTOR DIA:-; COLOUR TEMPERATURE TYP:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); STANDARD:BS448; STYLE CODE:H1; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - 24662151 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
24662151
Lighting Fixture 24662151
(PRICE/TR), LAMP, H1, HALOGEN, 12V, 55W; SUPPLY VOLTAGE:12V; POWER RATING:55W; LENGTH:67.5MM; LAMP BASE TYPE:H1 / P14.5S; REFLECTOR DIA:-; COLOUR TEMPERATURE TYP:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); STANDARD:BS448; STYLE CODE:H1; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), LAMP, H1, HALOGEN, 12V, 55W; SUPPLY VOLTAGE:12V; POWER RATING:55W; LENGTH:67.5MM; LAMP BASE TYPE:H1 / P14.5S; REFLECTOR DIA:-; COLOUR TEMPERATURE TYP:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); STANDARD:BS448; STYLE CODE:H1; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lighting Fixtures
Product Number 24662151
Product Name Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details