Lutron Electronics Co., Inc. Lighting Control Panel XPS12-FT

Description
" INDOOR TYPE 16 GAUGE STEEL MATERIAL 15.88 INCH W X 4.21 INCH D X 59.5 INCH H SIZE UL, CSA, NOM APPROVAL SWITCHING MODULE CONTROL APPLICATION NEMA 1 ENCLOSURE 12 CIRCUIT(S) 120/277/347 VAC OUTPUT VOLTAGE SOFTSWITCH128[R] BRAND FEED TYPE FEED-THROUGH CURRENT RATING 20 AMPERE MOUNTING TYPE SURFACE/RECESS MOUNT AMBIENT TEMPERATURE RATING 32 TO 104 DEG F IP RATING IP20 "
Datasheet
Description
" INDOOR TYPE 16 GAUGE STEEL MATERIAL 15.88 INCH W X 4.21 INCH D X 59.5 INCH H SIZE UL, CSA, NOM APPROVAL SWITCHING MODULE CONTROL APPLICATION NEMA 1 ENCLOSURE 12 CIRCUIT(S) 120/277/347 VAC OUTPUT VOLTAGE SOFTSWITCH128[R] BRAND FEED TYPE FEED-THROUGH CURRENT RATING 20 AMPERE MOUNTING TYPE SURFACE/RECESS MOUNT AMBIENT TEMPERATURE RATING 32 TO 104 DEG F IP RATING IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Panel - XPS12-FT - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Panel
XPS12-FT
Lighting Control Panel XPS12-FT
" INDOOR TYPE 16 GAUGE STEEL MATERIAL 15.88 INCH W X 4.21 INCH D X 59.5 INCH H SIZE UL, CSA, NOM APPROVAL SWITCHING MODULE CONTROL APPLICATION NEMA 1 ENCLOSURE 12 CIRCUIT(S) 120/277/347 VAC OUTPUT VOLTAGE SOFTSWITCH128[R] BRAND FEED TYPE FEED-THROUGH CURRENT RATING 20 AMPERE MOUNTING TYPE SURFACE/RECESS MOUNT AMBIENT TEMPERATURE RATING 32 TO 104 DEG F IP RATING IP20 "

"

  • INDOOR TYPE
  • 16 GAUGE STEEL MATERIAL
  • 15.88 INCH W X 4.21 INCH D X 59.5 INCH H SIZE
  • UL, CSA, NOM APPROVAL
  • SWITCHING MODULE CONTROL APPLICATION
  • NEMA 1 ENCLOSURE
  • 12 CIRCUIT(S)
  • 120/277/347 VAC OUTPUT VOLTAGE
  • SOFTSWITCH128[R] BRAND
  • FEED TYPE FEED-THROUGH
  • CURRENT RATING 20 AMPERE
  • MOUNTING TYPE SURFACE/RECESS MOUNT
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • IP RATING IP20

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number XPS12-FT
Product Name Lighting Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details