Lutron Electronics Co., Inc. Dimming System Control Switch VETS-R-GR

Description
" MULTI-LOCATION TYPE MATTE GRAY FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, NEON/COLD CATHODE LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "
Datasheet
Description
" MULTI-LOCATION TYPE MATTE GRAY FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, NEON/COLD CATHODE LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - VETS-R-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
VETS-R-GR
Dimming System Control Switch VETS-R-GR
" MULTI-LOCATION TYPE MATTE GRAY FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, NEON/COLD CATHODE LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "

"

  • MULTI-LOCATION TYPE
  • MATTE GRAY FINISH
  • UL, CSA, NOM APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • ARCHITECTURAL WALL PLATE TYPE
  • INCANDESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, NEON/COLD CATHODE LOAD TYPE
  • VAREO[R] BRAND
  • SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • VETS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number VETS-R-GR
Product Name Dimming System Control Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switch - D-603P-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Rotary Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details