Lutron Electronics Co., Inc. Dimming System Control Switch VETS-1000-WH

Description
" 1-POLE, MULTI-LOCATION TYPE MATTE WHITE FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE MATTE WHITE FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - VETS-1000-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
VETS-1000-WH
Dimming System Control Switch VETS-1000-WH
" 1-POLE, MULTI-LOCATION TYPE MATTE WHITE FINISH UL, CSA, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE ARCHITECTURAL WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE VAREO[R] BRAND SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F VETS MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • MATTE WHITE FINISH
  • UL, CSA, NOM APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W/1000 VA LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • ARCHITECTURAL WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE
  • VAREO[R] BRAND
  • SIZE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • VETS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number VETS-1000-WH
Product Name Dimming System Control Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details