Lutron Electronics Co., Inc. Dimmer Switch V-600-BE

Description
" PRESET DIMMER TYPE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/600 W LOAD RATING PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE LOAD TYPE VAREO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" PRESET DIMMER TYPE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/600 W LOAD RATING PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE LOAD TYPE VAREO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - V-600-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
V-600-BE
Dimmer Switch V-600-BE
" PRESET DIMMER TYPE 2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/600 W LOAD RATING PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE LOAD TYPE VAREO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • PRESET DIMMER TYPE
  • 2.75 INCH W X 1.61 INCH D X 4.56 INCH H SIZE
  • MATTE BEIGE FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA/600 W LOAD RATING
  • PRESET LINEAR SLIDE WITH TAP ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS,/SEAMLESS ARCHITECTURAL MATTE FINISH WALL PLATE TYPE
  • INCANDESCENT/MAGNETIC LOW VOLTAGE LOAD TYPE
  • VAREO[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number V-600-BE
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details