Lutron Electronics Co., Inc. Dimmer Switch TTCL-100H-BR

Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BROWN FINISH 1-POLE OPERATION TYPE UL APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 100 W (CFL/LED), 250 W (INCANDESCENT/HALOGE N) LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R], C.L[R] BRAND INCLUDES 6 FT CORD "
Datasheet
Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BROWN FINISH 1-POLE OPERATION TYPE UL APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 100 W (CFL/LED), 250 W (INCANDESCENT/HALOGE N) LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R], C.L[R] BRAND INCLUDES 6 FT CORD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TTCL-100H-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
TTCL-100H-BR
Dimmer Switch TTCL-100H-BR
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BROWN FINISH 1-POLE OPERATION TYPE UL APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 100 W (CFL/LED), 250 W (INCANDESCENT/HALOGE N) LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R], C.L[R] BRAND INCLUDES 6 FT CORD "

"

  • TABLE TOP DIMMER TYPE
  • 1.5 INCH W X 3.1 INCH H SIZE
  • GLOSS BROWN FINISH
  • 1-POLE OPERATION TYPE
  • UL APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 100 W (CFL/LED), 250 W (INCANDESCENT/HALOGEN) LOAD RATING
  • SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • CREDENZA[R], C.L[R] BRAND
  • INCLUDES 6 FT CORD

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number TTCL-100H-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details