Lutron Electronics Co., Inc. Dimmer Switch TT-300NLH-BL

Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES RED LED NIGHTLIGHT AND 6 FT CORD "
Datasheet
Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES RED LED NIGHTLIGHT AND 6 FT CORD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TT-300NLH-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
TT-300NLH-BL
Dimmer Switch TT-300NLH-BL
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES RED LED NIGHTLIGHT AND 6 FT CORD "

"

  • TABLE TOP DIMMER TYPE
  • 1.5 INCH W X 3.1 INCH H SIZE
  • GLOSS BLACK FINISH
  • 1-POLE OPERATION TYPE
  • UL 508, UL 1472 APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 300 W LOAD RATING
  • SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • CREDENZA[R] BRAND
  • INCLUDES RED LED NIGHTLIGHT AND 6 FT CORD

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number TT-300NLH-BL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Decorator AC Switch - CA-4PS-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Voltage 115/120V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details