Lutron Electronics Co., Inc. Dimmer Switch TT-300H-WH

Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES 6 FT CORD "
Datasheet
Description
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES 6 FT CORD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - TT-300H-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
TT-300H-WH
Dimmer Switch TT-300H-WH
" TABLE TOP DIMMER TYPE 1.5 INCH W X 3.1 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE UL 508, UL 1472 APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 300 W LOAD RATING SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE CREDENZA[R] BRAND INCLUDES 6 FT CORD "

"

  • TABLE TOP DIMMER TYPE
  • 1.5 INCH W X 3.1 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL 508, UL 1472 APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 300 W LOAD RATING
  • SLIDE ON/OFF/BRIGHTEN/DIM OPERATOR TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • CREDENZA[R] BRAND
  • INCLUDES 6 FT CORD

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number TT-300H-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details