Lutron Electronics Co., Inc. Lighting Control Wallstation SS-4BI-GWH-E00

Description
" 4-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "
Datasheet
Description
" 4-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - SS-4BI-GWH-E00 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
SS-4BI-GWH-E00
Lighting Control Wallstation SS-4BI-GWH-E00
" 4-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "

"

  • 4-BUTTON INSERT STYLE FACEPLATE TYPE
  • 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE
  • GLOSS WHITE COLOR
  • IEC PELV APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • WALL BOX MOUNTING
  • SEETOUCH[R], SOFTSWITCH128[TM] BRAND
  • CONDUCTOR SIZE (2)18 AWG
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 VDC
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SS-4BI-GWH-E00
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PDC Controller - SSI-600-PDC - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Keypad Dimmer
Lamp Type LED Lamps
View Details