Lutron Electronics Co., Inc. Lighting Control Wallstation SS-1BI-GWH-E00

Description
" 1-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "
Datasheet
Description
" 1-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - SS-1BI-GWH-E00 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
SS-1BI-GWH-E00
Lighting Control Wallstation SS-1BI-GWH-E00
" 1-BUTTON INSERT STYLE FACEPLATE TYPE 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE GLOSS WHITE COLOR IEC PELV APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION WALL BOX MOUNTING SEETOUCH[R], SOFTSWITCH128[TM] BRAND CONDUCTOR SIZE (2)18 AWG AMBIENT TEMPERATURE RATING 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 VDC SS MODEL "

"

  • 1-BUTTON INSERT STYLE FACEPLATE TYPE
  • 2-3/4 INCH L X 1-1/16 INCH W X 4-9/16 INCH H SIZE
  • GLOSS WHITE COLOR
  • IEC PELV APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • WALL BOX MOUNTING
  • SEETOUCH[R], SOFTSWITCH128[TM] BRAND
  • CONDUCTOR SIZE (2)18 AWG
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 VDC
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SS-1BI-GWH-E00
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details