Lutron Electronics Co., Inc. Dimmer Switch SFTU-5A3P-AL

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE SKYLARK[R], TU-WIRE[R] BRAND SFTU MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE SKYLARK[R], TU-WIRE[R] BRAND SFTU MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SFTU-5A3P-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
SFTU-5A3P-AL
Dimmer Switch SFTU-5A3P-AL
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE SKYLARK[R], TU-WIRE[R] BRAND SFTU MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • SKYLARK[R], TU-WIRE[R] BRAND
  • SFTU MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SFTU-5A3P-AL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specs
Controller Type Control Unit
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details