Lutron Electronics Co., Inc. Multifunction Control SFSQ-LFH-LA

Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - SFSQ-LFH-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
SFSQ-LFH-LA
Multifunction Control SFSQ-LFH-LA
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS LIGHT ALMOND COLOR
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 360 W 1-POLE SWITCH LIGHT CONTROL
  • SKYLARK[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • PACKAGING TYPE CLAMSHELL
  • SFSQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SFSQ-LFH-LA
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switch - DVLV-603PH-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 450 watts
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details