Lutron Electronics Co., Inc. Multifunction Control SFSQ-LFH-BL

Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - SFSQ-LFH-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
SFSQ-LFH-BL
Multifunction Control SFSQ-LFH-BL
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL SFSQ MODEL
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK COLOR
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 360 W 1-POLE SWITCH LIGHT CONTROL
  • SKYLARK[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • PACKAGING TYPE CLAMSHELL
  • SFSQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SFSQ-LFH-BL
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details