Lutron Electronics Co., Inc. Multifunction Control SFSQ-LF-IV

Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN SFSQ MODEL
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN SFSQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - SFSQ-LF-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
SFSQ-LF-IV
Multifunction Control SFSQ-LF-IV
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 360 W 1-POLE SWITCH LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN SFSQ MODEL
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY COLOR
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 360 W 1-POLE SWITCH LIGHT CONTROL
  • SKYLARK[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • SFSQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SFSQ-LF-IV
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details