Lutron Electronics Co., Inc. Dimmer Switch SF-103P-IV

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 3-WAY WITH NEUTRAL OPERATION TYPE UL APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE SKYLARK[R] BRAND SF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 3-WAY WITH NEUTRAL OPERATION TYPE UL APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE SKYLARK[R] BRAND SF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SF-103P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
SF-103P-IV
Dimmer Switch SF-103P-IV
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 3-WAY WITH NEUTRAL OPERATION TYPE UL APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE SKYLARK[R] BRAND SF MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • 3-WAY WITH NEUTRAL OPERATION TYPE
  • UL APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • 3-WIRE FLUORESCENT, LED LOAD TYPE
  • SKYLARK[R] BRAND
  • SF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SF-103P-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Tower and Obstruction Lighting Controls - FS165-30T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details