"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DESIGNER PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND
SELV-303P MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DESIGNER PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND
SELV-303P MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DESIGNER PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND
SELV-303P MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
300 W LOAD RATING
DESIGNER PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE