PRESET DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
SINGLE POLE OPERATION TYPE
COMMERCIAL/RESIDENTI
AL APPLICATION
120 V VOLTAGE RATING
300 W LOAD RATING
ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND
Lutron Electronics Co., Inc.
Done
Datasheet
Description
PRESET DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
SINGLE POLE OPERATION TYPE
COMMERCIAL/RESIDENTI
AL APPLICATION
120 V VOLTAGE RATING
300 W LOAD RATING
ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND
PRESET DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
SINGLE POLE OPERATION TYPE
COMMERCIAL/RESIDENTI
AL APPLICATION
120 V VOLTAGE RATING
300 W LOAD RATING
ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
SKYLARK[R] BRAND