Lutron Electronics Co., Inc. Dimmer Switch SELV-300P-GR

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE SKYLARK[R] BRAND SELV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE SKYLARK[R] BRAND SELV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SELV-300P-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
SELV-300P-GR
Dimmer Switch SELV-300P-GR
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE SKYLARK[R] BRAND SELV MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS GRAY FINISH
  • 1-POLE WITH NEUTRAL OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • SKYLARK[R] BRAND
  • SELV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SELV-300P-GR
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Flasher and Tower Lighting Controls - FS126-60 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details
Rotary Dimmer - 91501W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details