Lutron Electronics Co., Inc. Duplex/Single Receptacle SCRS-20-TR-TP

Description
" DUPLEX, DIMMING TYPE SATIN TAUPE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE SATIN TAUPE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCRS-20-TR-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCRS-20-TR-TP
Duplex/Single Receptacle SCRS-20-TR-TP
" DUPLEX, DIMMING TYPE SATIN TAUPE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H SCRS MODEL "

"

  • DUPLEX, DIMMING TYPE
  • SATIN TAUPE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H
  • SCRS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCRS-20-TR-TP
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Type / Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Circular Power Connectors - 206438-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details