"
DUPLEX, DIMMING TYPE
SATIN TERRACOTTA COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H
SCRS MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX, DIMMING TYPE
SATIN TERRACOTTA COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H
SCRS MODEL
"
"
DUPLEX, DIMMING TYPE
SATIN TERRACOTTA COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 4.69 INCH H
SCRS MODEL
"