Lutron Electronics Co., Inc. DUPLEX/SINGLE RECEPTACLE SCRS-15-TR-BI

Description
" DUPLEX TYPE BISCUIT COLOR 3 WIRE(S) UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING SATIN COLORS[R] BRAND FINISH SATIN SCRS MODEL "
Datasheet
Description
" DUPLEX TYPE BISCUIT COLOR 3 WIRE(S) UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING SATIN COLORS[R] BRAND FINISH SATIN SCRS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DUPLEX/SINGLE RECEPTACLE - SCRS-15-TR-BI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
DUPLEX/SINGLE RECEPTACLE
SCRS-15-TR-BI
DUPLEX/SINGLE RECEPTACLE SCRS-15-TR-BI
" DUPLEX TYPE BISCUIT COLOR 3 WIRE(S) UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING SATIN COLORS[R] BRAND FINISH SATIN SCRS MODEL "

"

  • DUPLEX TYPE
  • BISCUIT COLOR
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • SATIN COLORS[R] BRAND
  • FINISH SATIN
  • SCRS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCRS-15-TR-BI
Product Name DUPLEX/SINGLE RECEPTACLE
Device Type Receptacle
Configuration Duplex
Country Selection USA
Type / Features Tamper Resistant
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 29121 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2093-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers