Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-20-MR

Description
" DUPLEX, DIMMING TYPE SATIN MERLOT COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE SATIN MERLOT COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-20-MR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-20-MR
Duplex/Single Receptacle SCR-20-MR
" DUPLEX, DIMMING TYPE SATIN MERLOT COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • SATIN MERLOT COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-MR
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Rectangular Power Connectors - 1604342-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details