"
DUPLEX, DIMMING TYPE
SATIN HOT COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
SCR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX, DIMMING TYPE
SATIN HOT COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
SCR MODEL
"
"
DUPLEX, DIMMING TYPE
SATIN HOT COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
SCR MODEL
"
"
DUPLEX, DIMMING TYPE
SATIN HOT COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H