Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-20-HDTR-LS

Description
" DUPLEX, HALF DIMMING TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-20-HDTR-LS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-20-HDTR-LS
Duplex/Single Receptacle SCR-20-HDTR-LS
" DUPLEX, HALF DIMMING TYPE SATIN LIMESTONE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • SATIN LIMESTONE COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-HDTR-LS
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
IP44 Splashproof Straight Receptacle - F51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details