Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-20-GFTR-PD

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-20-GFTR-PD - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-20-GFTR-PD
GFCI Duplex Receptacle SCR-20-GFTR-PD
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • SATIN PALLADIUM COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • CLARO[R], SATIN COLORS[R] BRAND
  • DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-GFTR-PD
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connector Housings & Hoods - 2659140 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
10A/250V Swiss In-Line Socket - 88010432 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-303-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details