Lutron Electronics Co., Inc. Duplex/Single Receptacle SCR-20-DDTR-SI

Description
" DUPLEX, DIMMING TYPE SATIN SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE SATIN SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - SCR-20-DDTR-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
SCR-20-DDTR-SI
Duplex/Single Receptacle SCR-20-DDTR-SI
" DUPLEX, DIMMING TYPE SATIN SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • SATIN SIENNA COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-20-DDTR-SI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
AC Power Entry Modules - 4303.2024.09 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details