Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-15-GFTR-PD

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-15-GFTR-PD - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-15-GFTR-PD
GFCI Duplex Receptacle SCR-15-GFTR-PD
" DUPLEX WITH LED INDICATOR LIGHT TYPE SATIN PALLADIUM COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R], SATIN COLORS[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SCR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • SATIN PALLADIUM COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • CLARO[R], SATIN COLORS[R] BRAND
  • DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • SCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-GFTR-PD
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
NEMA line Outlet 1-15R, Snap-in Mounting, Front Side, Solder Terminal - 0715 - SCHURTER Inc
Specs
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers