Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-15-GFST-SW

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SNOW COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE SNOW COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-15-GFST-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-15-GFST-SW
GFCI Duplex Receptacle SCR-15-GFST-SW
" DUPLEX WITH LED INDICATOR LIGHT TYPE SNOW COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • SNOW COLOR
  • UL 943/498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • FREQUENCY 60 HZ
  • HUMIDITY 95 PERCENTAGE
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-GFST-SW
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details